PCB Piezotronics, Inc. Photoelectric 640B01

Description
VIBRATION TRANSMITTER, INDUSTRIAL, 4-20 MA OUTPUT, 0 TO 1 IN/SEC PK, 3 TO 1K HZ, TOP EXIT, 2-PIN CONNECTION, CERAMIC SENSING ELEMENT. FREE 2 YEAR RADWELL WARRANTY
Description
VIBRATION TRANSMITTER, INDUSTRIAL, 4-20 MA OUTPUT, 0 TO 1 IN/SEC PK, 3 TO 1K HZ, TOP EXIT, 2-PIN CONNECTION, CERAMIC SENSING ELEMENT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 674624 - Radwell International
Willingboro, NJ, United States
Photoelectric
674624
Photoelectric 674624
VIBRATION TRANSMITTER, INDUSTRIAL, 4-20 MA OUTPUT, 0 TO 1 IN/SEC PK, 3 TO 1K HZ, TOP EXIT, 2-PIN CONNECTION, CERAMIC SENSING ELEMENT. FREE 2 YEAR RADWELL WARRANTY

VIBRATION TRANSMITTER, INDUSTRIAL, 4-20 MA OUTPUT, 0 TO 1 IN/SEC PK, 3 TO 1K HZ, TOP EXIT, 2-PIN CONNECTION, CERAMIC SENSING ELEMENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 674624
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 2330-IE5390-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
View Details
2 suppliers
Proximity Sensors - 2093449 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Proximity sensor - SIEH-M18B-NO-K-L - Festo Corporation
Specs
Operation Distance 0.3150 inch (8 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 1.5 kHz
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details