PCB Piezotronics, Inc. Cable 518

Description
4-conductor, shielded, polyurethane jacket cable with drain wire (price per feet)
Datasheet
Description
4-conductor, shielded, polyurethane jacket cable with drain wire (price per feet)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable - 518 - PCB Piezotronics, Inc.
Depew, NY, United States
Cable
518
Cable 518
4-conductor, shielded, polyurethane jacket cable with drain wire (price per feet)

4-conductor, shielded, polyurethane jacket cable with drain wire (price per feet)

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Cable Assemblies
Product Number 518
Product Name Cable
Cable Shielding Braid; Braid: 90% Minimum Coverage
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
3+3 Pos. Female DIL 28 AWG Cable Assembly, 300mm, single-end, Screw-Lok - G125-FC20668F2-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Connecting cable - NEBC-A1W3-K-0.3-N-M12G5 - Festo Corporation
Specs
Cable Length 0.9843 ft (3 dm)
Connector Type M12x1 Square design/angled Plug, straight 5-pin
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
2 suppliers