PCB Piezotronics, Inc. Triaxial DC RESPONSE ACCELEROMETER 3713F122G

Description
Triaxial MEMS DC accelerometer, 675 mV/g, 2 g, 10 ft integral cable
Datasheet
Description
Triaxial MEMS DC accelerometer, 675 mV/g, 2 g, 10 ft integral cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triaxial DC RESPONSE ACCELEROMETER - 3713F122G - PCB Piezotronics, Inc.
Depew, NY, United States
Triaxial DC RESPONSE ACCELEROMETER
3713F122G
Triaxial DC RESPONSE ACCELEROMETER 3713F122G
Triaxial MEMS DC accelerometer, 675 mV/g, 2 g, 10 ft integral cable

Triaxial MEMS DC accelerometer, 675 mV/g, 2 g, 10 ft integral cable

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 3713F122G
Product Name Triaxial DC RESPONSE ACCELEROMETER
Measurement Axes Triaxial
Sensor Technology MEMS
Sensor Mounting Stud/Bolt
Acceleration 2 g
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature MEMS Accelerometer for Energy - AXO®315T1 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Triaxial Accelerometer - 3093D7 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Vibration Sensors - 20007028-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 100 g
Frequency Range 0.0 to 1500 Hz
View Details