PCB Piezotronics, Inc. Triaxial DC Response Accelerometer 3713F11200G

Description
Triaxial MEMS DC accelerometer, 7 mV/g, 200 g, 9-pin socket
Datasheet
Description
Triaxial MEMS DC accelerometer, 7 mV/g, 200 g, 9-pin socket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triaxial DC Response Accelerometer - 3713F11200G - PCB Piezotronics, Inc.
Depew, NY, United States
Triaxial DC Response Accelerometer
3713F11200G
Triaxial DC Response Accelerometer 3713F11200G
Triaxial MEMS DC accelerometer, 7 mV/g, 200 g, 9-pin socket

Triaxial MEMS DC accelerometer, 7 mV/g, 200 g, 9-pin socket

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 3713F11200G
Product Name Triaxial DC Response Accelerometer
Measurement Axes Triaxial
Sensor Technology MEMS
Sensor Mounting Stud/Bolt
Acceleration 200 g
Unlock Full Specs
to access all available technical data

Similar Products

High Performance ±5 g Digital MEMS Accelerometer - AXO®305 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Triaxial Accelerometer - 3233A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Plug & Play Accelerometers - 10220332-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 70 g
Frequency Range 0.0 to 10000 Hz
View Details