PCB Piezotronics, Inc. DC Response Accelerometer 3711F1250G

Description
Single Axis MEMS DC accelerometer, 27 mV/g, 50 g, 10 ft integral cable
Datasheet
Description
Single Axis MEMS DC accelerometer, 27 mV/g, 50 g, 10 ft integral cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Response Accelerometer - 3711F1250G - PCB Piezotronics, Inc.
Depew, NY, United States
DC Response Accelerometer
3711F1250G
DC Response Accelerometer 3711F1250G
Single Axis MEMS DC accelerometer, 27 mV/g, 50 g, 10 ft integral cable

Single Axis MEMS DC accelerometer, 27 mV/g, 50 g, 10 ft integral cable

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 3711F1250G
Product Name DC Response Accelerometer
Measurement Axes Single
Sensor Technology MEMS
Sensor Mounting Through Hole
Acceleration 50 g
Unlock Full Specs
to access all available technical data

Similar Products

High Performance ±14 g Digital MEMS Accelerometer - AXO®315 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
CCLD Triax Accel, 100mV/g, TEDS, Clip M - -4524-B-- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Clip mounting
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Plug & Play Accelerometers - 20004525-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 100 g
Frequency Range 0.0 to 2000 Hz
View Details