The Charge Output Accelerometer model 357B69 from PCB Piezotronics, Inc. features a sensitivity of 3.5 pC/g and a measurement range of ±500 g pk. It operates effectively within a frequency range of up to 6 kHz and has a resonant frequency of at least 35 kHz. The device exhibits non-linearity of less than or equal to 1% and transverse sensitivity of up to 5%. Designed for high-temperature applications, the accelerometer can withstand temperatures from -65 to +900 °F (-54 to +482 °C) and has an overload limit of ±3000 g pk. The housing is made of Inconel and is hermetically sealed, ensuring durability in harsh environments. The accelerometer has a compact size of 0.875 inches in height and 0.45 inches in diameter, weighing 0.56 oz. Electrical specifications include a capacitance of 275 pF and insulation resistance exceeding 100 kΩ at 900 °F. The output polarity is negative, and it features a 10-32 coaxial jack for electrical connection. Supplied accessories include a hardline cable and mounting studs, facilitating installation and use. This accelerometer is suitable for applications requiring reliable performance in extreme conditions.
Charge Output Accel., High Temp, 3 pC/g, to 6k Hz, 10-32 side conn, 10-32 mount, to +900 F, no cable
Replaces Legacy Models Endevco 2248, Endevco 2248M1, and Endevco 2273A.
| PCB Piezotronics, Inc. | |
|---|---|
| Product Category | Accelerometers |
| Product Number | 357B69/NC |
| Product Name | Charge Output Accelerometer |
| Sensor Mounting | Stud/Bolt |