The PCB Piezotronics 357B61 Charge Output Accelerometer is designed for high-temperature applications, with a sensitivity of 10 pC/g and a measurement range of ±1000 g pk. It operates effectively within a frequency range of up to 5 kHz and has a resonant frequency of at least 24 kHz. The device exhibits low non-linearity of ,â§ 1% and transverse sensitivity of ,â§ 3%. This accelerometer can withstand extreme environmental conditions, with an overload limit of ±5000 g pk and a temperature range from -65 to +900 °F (-54 to +482 °C). The sensing element is made of ceramic, and the housing is constructed from Inconel, providing durability and hermetic sealing. Electrical specifications include a capacitance of 630 pF and insulation resistance exceeding 100 MΩ at room temperature. The accelerometer features a 10-32 coaxial jack for electrical connection positioned on the side. Supplied accessories include a 10-ft hardline cable and mounting studs. This model is a suitable replacement for the legacy Endevco 2276.
High temp., ceramic compression, charge output accel., 10 pC/g, 5kHz, 10-32 side conn. (-65 F to +900 F), no mating cable supplied
Replaces Legacy Model Endevco 2276
| PCB Piezotronics, Inc. | |
|---|---|
| Product Category | Accelerometers |
| Product Number | 357B61/NC |
| Product Name | Charge Output Accelerometer |
| Acceleration | 1000 g |