PCB Piezotronics, Inc. Charge Output Accelerometer 357B21

Description
High temp., ceramic shear, charge output accel., 30 pC/g, 6k Hz, 10-32 side conn.(-95 F to +500 F)
Datasheet
Description
High temp., ceramic shear, charge output accel., 30 pC/g, 6k Hz, 10-32 side conn.(-95 F to +500 F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charge Output Accelerometer - 357B21 - PCB Piezotronics, Inc.
Depew, NY, United States
Charge Output Accelerometer
357B21
Charge Output Accelerometer 357B21
High temp., ceramic shear, charge output accel., 30 pC/g, 6k Hz, 10-32 side conn.(-95 F to +500 F)

High temp., ceramic shear, charge output accel., 30 pC/g, 6k Hz, 10-32 side conn.(-95 F to +500 F)

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 357B21
Product Name Charge Output Accelerometer
Sensor Mounting Stud/Bolt
Unlock Full Specs
to access all available technical data

Similar Products

High Dynamics ±14 g Industrial MEMS Accelerometer - AXO®314 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
High Temperature Hybrid Accelerometer System - 5335 - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Center bolt mounting
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Plug & Play Accelerometers - 13207A-3783 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 70 g
Frequency Range 0.0 to 10000 Hz
View Details