The 357B14 Charge Output Accelerometer from PCB Piezotronics, Inc. is designed for high-performance applications with a sensitivity of 3 pC/g and a measurement range of ±2300 g pk. It operates effectively within a frequency range of 12 kHz to 26 kHz, with a resonant frequency of at least 50 kHz. The device exhibits low non-linearity, with values of ,â§1% at 1600 g and ,â§2% overall, and a transverse sensitivity of ,â§5%. This accelerometer is built to withstand extreme conditions, featuring an overload limit of ±10,000 g pk and a wide temperature range from -95 to +500 °F (-71 to +260 °C). The sensing element is ceramic with a shear geometry, housed in a titanium casing that is hermetically sealed. It has a compact size of 0.28 in x 0.64 in (7.1 mm x 16.3 mm) and weighs 0.071 oz (2.0 gm). The electrical connection is made via a 10-32 coaxial jack positioned at the top, with a mounting thread of 5-40 male. Optional versions of the 357B14 are available, offering variations such as adhesive mounting and different output polarities, while maintaining similar specifications. This accelerometer is suitable for applications requiring precise acceleration measurements in challenging environments.
High temp., miniature (2 gm), ceramic shear, charge output accel., 3 pC/g, 12k Hz, 10-32 top conn. (-95 F to +500 F)
| PCB Piezotronics, Inc. | |
|---|---|
| Product Category | Accelerometers |
| Product Number | 357B14 |
| Product Name | Accelerometer, Charge Output |
| Measurement Axes | Single |