The PCB Piezotronics, Inc. model 356B21 is a triaxial ICP® accelerometer designed for a wide range of applications. It features a sensitivity of 10 mV/g and a measurement range of ± 500 g pk, making it suitable for high dynamic measurements. The frequency response is robust, with a range of 2 to 10,000 Hz for the y and z axes, and 2 to 7,000 Hz for the x axis, ensuring accurate data capture across various conditions. This accelerometer has a resonant frequency of ,â 55 kHz and a broadband resolution of 0.004 g rms, indicating its capability to detect small vibrations. It exhibits low non-linearity (,â§ 1%) and transverse sensitivity (,â§ 5%), which enhances measurement accuracy. The device can withstand overloads of up to ± 10,000 g pk and operates effectively in temperatures ranging from -65 to +250 °F (-54 to +121 °C). The accelerometer is housed in a hermetically sealed titanium casing, ensuring durability and reliability in harsh environments. It has a compact size of 0.4 in x 0.4 in x 0.4 in and weighs 0.14 oz, making it easy to integrate into various systems. The electrical specifications include an excitation voltage of 18 to 30 VDC and a constant current excitation of 2 to 20 mA, with an output impedance of ,â§ 200 Ohm. Included with the accelerometer are a 10 ft cable and various mounting accessories, facilitating installation and use. This model is suitable for engineers looking for a reliable and precise accelerometer for dynamic measurement applications.
Platinum Stock Products; Triaxial ICP® accel., 10 mV/g, 500 g, 2 to 7 kHz, mini 4-pin conn., 10 ft cable included
| PCB Piezotronics, Inc. | |
|---|---|
| Product Category | Accelerometers |
| Product Number | 356B21 |
| Product Name | Accelerometer, ICP®, Triaxial |
| Measurement Axes | Triaxial |
| Sensor Technology | Piezoelectric |
| Sensor Mounting | Stud/Bolt |