The PCB Piezotronics 356A24 is a triaxial ICP® accelerometer designed for a wide range of applications. It features a sensitivity of 10 mV/g and a measurement range of ± 500 g pk, making it suitable for high-acceleration environments. The frequency response spans from 0.5 to 12,000 Hz, with a resonant frequency of at least 45 kHz, ensuring accurate measurements across various dynamic conditions. This accelerometer operates within a temperature range of -65 to +250 °F (-54 to +121 °C) and has an overload limit of ± 10,000 g pk, providing durability in extreme conditions. The device is constructed with a titanium housing and a ceramic sensing element, ensuring robustness and reliability. It has a low transverse sensitivity of ,â§ 5% and a non-linearity of ,â§ 1%, contributing to its precision. The 356A24 requires an excitation voltage of 18 to 30 VDC and operates with a constant current excitation of 2 to 20 mA. Its output impedance is ,â§ 200 Ohm, and it features a hermetic seal for protection against environmental factors. The accelerometer is compact, measuring 0.28 in x 0.47 in x 0.47 in and weighing 0.11 oz, making it suitable for applications where space is limited. Supplied accessories include a 10-foot cable and bonding gel, enhancing its usability in various setups. Overall, the 356A24 is a versatile choice for engineers seeking a reliable triaxial accelerometer for demanding applications.
Triaxial, low-profile, ceramic shear ICP® accel., 10 mV/g, 1 to 9k Hz, titanium hsg, mini 4-pin conn.
| PCB Piezotronics, Inc. | |
|---|---|
| Product Category | Accelerometers |
| Product Number | 356A24 |
| Product Name | Accelerometer, ICP®, Triaxial |
| Measurement Axes | Triaxial |
| Sensor Technology | Piezoelectric |
| Sensor Mounting | Adhesive; Adhesive |
| Acceleration | 500 g |