The Triaxial ICP® Accelerometer model 356A16 from PCB Piezotronics, Inc. features a sensitivity of 100 mV/g and a measurement range of ±50 g pk. It operates effectively within a frequency range of 0.5 to 5000 Hz for the y and z axes, and 0.5 to 4500 Hz for the x axis, with a resonant frequency of ,â 25 kHz. The device exhibits a non-linearity of ,â§ 1% and a transverse sensitivity of ,â§ 5%. Designed for a wide temperature range of -65 to +176 °F (-54 to +80 °C), the accelerometer has an overload limit of ±7000 g pk. It requires an excitation voltage of 20 to 30 VDC and a constant current excitation of 2 to 20 mA. The output impedance is ,â§ 200 Ohm, with an output bias voltage between 8 to 12 VDC. The accelerometer's physical dimensions are 0.55 in x 0.80 in x 0.55 in (14.0 mm x 20.3 mm x 14.0 mm) and it weighs 0.26 oz (7.4 gm). It features a ceramic sensing element with a shear geometry, housed in anodized aluminum and sealed with epoxy. The electrical connection is made via a 1/4-28 4-pin connector positioned on the side, and it has a mounting thread of 10-32 female. Optional versions of this model include adhesive mounting and TEDS capabilities for digital memory and communication compliant with IEEE P1451.4. Supplied accessories include adhesive mounting options and a NIST traceable triaxial amplitude response device.
Platinum Stock Products; Triaxial, high sensitivity, ceramic shear ICP® accel., 100 mV/g, 0.5 to 5k Hz, aluminum hsg, 4-pin conn.
| PCB Piezotronics, Inc. | |
|---|---|
| Product Category | Accelerometers |
| Product Number | 356A16 |
| Product Name | Triaxial ICP® Accelerometer |
| Measurement Axes | Triaxial |