PCB Piezotronics, Inc. Triaxial ICP® Accelerometer 356A14

Description
Triaxial ICP® Accel., 100 mV/g, 50 g, 0.5 to 5 kHz, 1/4-28 Side Conn., 10-32 Female, Ti Housing
Datasheet
Description
Triaxial ICP® Accel., 100 mV/g, 50 g, 0.5 to 5 kHz, 1/4-28 Side Conn., 10-32 Female, Ti Housing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triaxial ICP® Accelerometer - 356A14 - PCB Piezotronics, Inc.
Depew, NY, United States
Triaxial ICP® Accelerometer
356A14
Triaxial ICP® Accelerometer 356A14
Triaxial ICP® Accel., 100 mV/g, 50 g, 0.5 to 5 kHz, 1/4-28 Side Conn., 10-32 Female, Ti Housing

Triaxial ICP® Accel., 100 mV/g, 50 g, 0.5 to 5 kHz, 1/4-28 Side Conn., 10-32 Female, Ti Housing

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 356A14
Product Name Triaxial ICP® Accelerometer
Measurement Axes Triaxial
Sensor Mounting Stud/Bolt
Acceleration 50 g
Unlock Full Specs
to access all available technical data

Similar Products

High Performance ±14 g Digital MEMS Accelerometer - AXO®315 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
High Temperature Triaxial Accelerometer - 3683C - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric charge
Sensor Mounting Center bolt mounting
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Vibration Sensors - 20010622-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 500 g
Frequency Range 0.0 to 4000 Hz
View Details