The Triaxial ICP® Accelerometer model 356A13 from PCB Piezotronics, Inc. is designed for high-performance applications, featuring a sensitivity of 5 mV/g and a measurement range of ±1000 g pk. It operates effectively across a frequency range of 2 to 8000 Hz for the y and z axes, and 2 to 5000 Hz for the x axis, with a resonant frequency of ,â 50 kHz. The device has a broadband resolution of 0.003 g rms and a non-linearity of ,â§ 1%. This accelerometer is capable of withstanding overload limits of ±10,000 g pk and operates within a temperature range of -65 to +250 °F (-54 to +121 °C). It requires an excitation voltage of 18 to 30 VDC and has a constant current excitation of 2 to 20 mA. The output impedance is ,â§ 200 Ohm, and the output bias voltage ranges from 7 to 12 VDC. Constructed with a ceramic sensing element and housed in a hermetically sealed titanium casing, the accelerometer measures 0.25 in x 0.375 in x 0.25 in and weighs only 0.04 oz. It features an integral cable with a length of 5 ft and is designed for adhesive mounting. The product is suitable for applications requiring precise motion measurement in challenging environments.
Triaxial, lightweight (1.0 gm) miniature, ceramic shear ICP® accel., 5mV/g, 0.25" cube with flexible integral cable
| PCB Piezotronics, Inc. | |
|---|---|
| Product Category | Accelerometers |
| Product Number | 356A13 |
| Product Name | Triaxial ICP® Accelerometer |
| Measurement Axes | Triaxial |
| Sensor Technology | Piezoelectric |
| Sensor Mounting | Adhesive; Adhesive |