PCB Piezotronics, Inc. Triaxial ICP® Accelerometer 356A09/NC

Description
Triaxial, lightweight (1.0 gm) miniature, adhesive mount, ceramic shear ICP® accel., 10 mV/g, 0.25" cube, mini 4-pin connector no mating cable supplied
Description
Triaxial, lightweight (1.0 gm) miniature, adhesive mount, ceramic shear ICP® accel., 10 mV/g, 0.25" cube, mini 4-pin connector no mating cable supplied
Datasheet
Datasheet Summary
Powered by GS/AI

The Triaxial ICP® Accelerometer model 356A09/NC from PCB Piezotronics, Inc. is a miniature, lightweight sensor designed for precise vibration measurement. It features a sensitivity of 10 mV/g and a measurement range of ±500 g, making it suitable for various applications including powertrain NVH, component testing, and structural response testing. The accelerometer operates within a frequency range of 2 to 8000 Hz for the y and z axes, and 2 to 5000 Hz for the x axis, ensuring versatility in vibration analysis. Constructed with a hermetically sealed titanium housing, the device is capable of withstanding high overload limits of ±5000 g, which enhances its durability in demanding environments. The 356A09/NC model is equipped with a mini 8-36 4-pin connector, allowing for easy cable replacement and sensor mounting. It requires an ICP® compatible signal conditioner or data acquisition system with a constant current of 2 to 20 mA for operation. With its compact size of 0.25 inches cubed and a weight of only 1 gram, this accelerometer is ideal for applications where minimal mass loading is critical.

Datasheet Summary
Powered by GS/AI

The Triaxial ICP® Accelerometer model 356A09/NC from PCB Piezotronics, Inc. is a miniature, lightweight sensor designed for precise vibration measurement. It features a sensitivity of 10 mV/g and a measurement range of ±500 g, making it suitable for various applications including powertrain NVH, component testing, and structural response testing. The accelerometer operates within a frequency range of 2 to 8000 Hz for the y and z axes, and 2 to 5000 Hz for the x axis, ensuring versatility in vibration analysis. Constructed with a hermetically sealed titanium housing, the device is capable of withstanding high overload limits of ±5000 g, which enhances its durability in demanding environments. The 356A09/NC model is equipped with a mini 8-36 4-pin connector, allowing for easy cable replacement and sensor mounting. It requires an ICP® compatible signal conditioner or data acquisition system with a constant current of 2 to 20 mA for operation. With its compact size of 0.25 inches cubed and a weight of only 1 gram, this accelerometer is ideal for applications where minimal mass loading is critical.

Suppliers

Company
Product
Description
Supplier Links
Triaxial ICP® Accelerometer - 356A09/NC - PCB Piezotronics, Inc.
Depew, NY, United States
Triaxial ICP® Accelerometer
356A09/NC
Triaxial ICP® Accelerometer 356A09/NC
Triaxial, lightweight (1.0 gm) miniature, adhesive mount, ceramic shear ICP® accel., 10 mV/g, 0.25" cube, mini 4-pin connector no mating cable supplied

Triaxial, lightweight (1.0 gm) miniature, adhesive mount, ceramic shear ICP® accel., 10 mV/g, 0.25" cube, mini 4-pin connector no mating cable supplied

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 356A09/NC
Product Name Triaxial ICP® Accelerometer
Measurement Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details