The Triaxial ICP® Accelerometer model 356A03 from PCB Piezotronics, Inc. is a miniature, lightweight device designed for various applications including structural vibration analysis and environmental stress screening. It features a sensitivity of 10 mV/g with a full-scale range of ±500 g, making it suitable for general testing scenarios. The accelerometer operates within a frequency range of 2 to 5000 Hz for the x-axis and up to 8000 Hz for the y and z axes, with a resonant frequency of at least 50 kHz. This model is constructed with a hermetically sealed titanium housing, providing a high overload limit of ±5000 g, which enhances its durability in demanding environments. The integral cable is equipped with a rugged strain relief and a robust crimp tube for improved shear resistance and tensile strength. Additionally, the 356A03 is compatible with any ICP® signal conditioner or readout device that includes ICP® power. For applications sensitive to ground loop noise, a ground-isolated version is available. The accelerometer operates effectively across a temperature range of -65 to +250 °F (-54 to +121 °C) and is CE marked for global sale. Its compact size of 0.25 inches (6.4 mm) makes it ideal for installations with space constraints.
Platinum Stock Products; Triaxial, lightweight miniature, ceramic shear ICP® accel., 10 mV/g, 0.25" cube
| PCB Piezotronics, Inc. | |
|---|---|
| Product Category | Accelerometers |
| Product Number | 356A03 |
| Product Name | Triaxial ICP® Accelerometer |
| Measurement Axes | Triaxial |
| Sensor Technology | Piezoelectric |
| Sensor Mounting | Adhesive; Adhesive |