PCB Piezotronics, Inc. Accelerometer, ICP®, Triaxial 356A02

Description
Platinum Stock Products; Triaxial, general purpose, ceramic shear ICP® accel., 10 mV/g, 1 to 5k Hz, 14 mm cube size, 4-pin conn.
Description
Platinum Stock Products; Triaxial, general purpose, ceramic shear ICP® accel., 10 mV/g, 1 to 5k Hz, 14 mm cube size, 4-pin conn.
Datasheet
Datasheet Summary
Powered by GS/AI

The PCB Piezotronics 356A02 is a triaxial ICP® accelerometer designed for general-purpose applications. It features a sensitivity of 10 mV/g and a measurement range of ±500 g pk (±4900 m/s² pk). The frequency response spans from 1 to 5000 Hz (±5%) and 0.5 to 6000 Hz (±10%), with a resonant frequency of ,â 25 kHz. The device exhibits a broadband resolution of 0.0005 g rms (1 to 10,000 Hz) and a non-linearity of ,â§1% at 400 g. This accelerometer operates within a temperature range of -65 to +250 °F (-54 to +121 °C) and has an overload limit of ±7000 g pk (±68,600 m/s² pk). It is constructed with a ceramic sensing element and a titanium housing, ensuring durability and reliability. The device has a compact size of 0.55 in x 0.80 in x 0.55 in (14.0 mm x 20.3 mm x 14.0 mm) and weighs 0.37 oz (10.5 gm). Electrical specifications include an excitation voltage of 20 to 30 VDC, a constant current excitation of 2 to 20 mA, and an output impedance of ,â§200 Ohm. The accelerometer is equipped with a 1/4-28 4-pin electrical connector positioned on the side and has a mounting thread of 10-32 female. Supplied accessories include adhesive mounting bases and bonding gel, among others. This product is suitable for applications requiring precise acceleration measurements in a variety of environments.

Datasheet Summary
Powered by GS/AI

The PCB Piezotronics 356A02 is a triaxial ICP® accelerometer designed for general-purpose applications. It features a sensitivity of 10 mV/g and a measurement range of ±500 g pk (±4900 m/s² pk). The frequency response spans from 1 to 5000 Hz (±5%) and 0.5 to 6000 Hz (±10%), with a resonant frequency of ,â 25 kHz. The device exhibits a broadband resolution of 0.0005 g rms (1 to 10,000 Hz) and a non-linearity of ,â§1% at 400 g. This accelerometer operates within a temperature range of -65 to +250 °F (-54 to +121 °C) and has an overload limit of ±7000 g pk (±68,600 m/s² pk). It is constructed with a ceramic sensing element and a titanium housing, ensuring durability and reliability. The device has a compact size of 0.55 in x 0.80 in x 0.55 in (14.0 mm x 20.3 mm x 14.0 mm) and weighs 0.37 oz (10.5 gm). Electrical specifications include an excitation voltage of 20 to 30 VDC, a constant current excitation of 2 to 20 mA, and an output impedance of ,â§200 Ohm. The accelerometer is equipped with a 1/4-28 4-pin electrical connector positioned on the side and has a mounting thread of 10-32 female. Supplied accessories include adhesive mounting bases and bonding gel, among others. This product is suitable for applications requiring precise acceleration measurements in a variety of environments.

Suppliers

Company
Product
Description
Supplier Links
Accelerometer, ICP®, Triaxial - 356A02 - PCB Piezotronics, Inc.
Depew, NY, United States
Accelerometer, ICP®, Triaxial
356A02
Accelerometer, ICP®, Triaxial 356A02
Platinum Stock Products; Triaxial, general purpose, ceramic shear ICP® accel., 10 mV/g, 1 to 5k Hz, 14 mm cube size, 4-pin conn.

Platinum Stock Products; Triaxial, general purpose, ceramic shear ICP® accel., 10 mV/g, 1 to 5k Hz, 14 mm cube size, 4-pin conn.

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 356A02
Product Name Accelerometer, ICP®, Triaxial
Measurement Axes Triaxial
Sensor Mounting Stud/Bolt
Acceleration 500 g
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
3xFS65HSA 2g FC 1555/60-70/75-85/90 - 1-FS75HSA-02/6555 - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Fiber Bragg Grating
Sensor Mounting Stud/Bolt; Integral mounting stud
View Details