PCB Piezotronics, Inc. Accelerometer, ICP® 355B02

Description
Ring-style, general purpose, ceramic shear ICP® accel., 10 mV/g, 1 to 10k Hz, 10-32 side conn.
Datasheet
Description
Ring-style, general purpose, ceramic shear ICP® accel., 10 mV/g, 1 to 10k Hz, 10-32 side conn.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometer, ICP® - 355B02 - PCB Piezotronics, Inc.
Depew, NY, United States
Accelerometer, ICP®
355B02
Accelerometer, ICP® 355B02
Ring-style, general purpose, ceramic shear ICP® accel., 10 mV/g, 1 to 10k Hz, 10-32 side conn.

Ring-style, general purpose, ceramic shear ICP® accel., 10 mV/g, 1 to 10k Hz, 10-32 side conn.

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 355B02
Product Name Accelerometer, ICP®
Measurement Axes Single
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature MEMS Accelerometer for Energy - AXO®315T0 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Airborne Accelerometer - 3079A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Center bolt mounting
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Vibration Sensors - 20012741-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 10000 g
Frequency Range 0.0 to 5000 Hz
View Details