PCB Piezotronics, Inc. Accelerometer, ICP® 352C04

Description
Platinum Stock Products;General purpose, ceramic shear ICP® accel., 10 mV/g, 0.5 to 10k Hz, 10-32 top conn.
Datasheet
Description
Platinum Stock Products;General purpose, ceramic shear ICP® accel., 10 mV/g, 0.5 to 10k Hz, 10-32 top conn.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometer, ICP® - 352C04 - PCB Piezotronics, Inc.
Depew, NY, United States
Accelerometer, ICP®
352C04
Accelerometer, ICP® 352C04
Platinum Stock Products;General purpose, ceramic shear ICP® accel., 10 mV/g, 0.5 to 10k Hz, 10-32 top conn.

Platinum Stock Products;General purpose, ceramic shear ICP® accel., 10 mV/g, 0.5 to 10k Hz, 10-32 top conn.

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 352C04
Product Name Accelerometer, ICP®
Measurement Axes Single
Sensor Mounting Stud/Bolt
Acceleration 500 g
Unlock Full Specs
to access all available technical data

Similar Products

High-Resolution ±1 g Inclinometer and Accelerometer - AXO®301 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Triaxial Accelerometer - 3133D5 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Plug & Play Accelerometers - 10205528-00 - TE Connectivity
Specs
Acceleration 2000 g
Frequency Range 1 to 10000 Hz
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details