PCB Piezotronics, Inc. ICP® Accelerometer 352A26/NC

Description
Miniature, Lightweight (0.2 gm), Ceramic Shear ICP® Accel., 10 mV/g, 2 to 10k Hz, No Extension Cable
Datasheet
Description
Miniature, Lightweight (0.2 gm), Ceramic Shear ICP® Accel., 10 mV/g, 2 to 10k Hz, No Extension Cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICP® Accelerometer - 352A26/NC - PCB Piezotronics, Inc.
Depew, NY, United States
ICP® Accelerometer
352A26/NC
ICP® Accelerometer 352A26/NC
Miniature, Lightweight (0.2 gm), Ceramic Shear ICP® Accel., 10 mV/g, 2 to 10k Hz, No Extension Cable

Miniature, Lightweight (0.2 gm), Ceramic Shear ICP® Accel., 10 mV/g, 2 to 10k Hz, No Extension Cable

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 352A26/NC
Product Name ICP® Accelerometer
Measurement Axes Single
Sensor Technology Piezoelectric
Sensor Mounting Adhesive; Adhesive
Acceleration 500 g
Unlock Full Specs
to access all available technical data

Similar Products

High Performance ±14 g Digital MEMS Accelerometer - AXO®315 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Triaxial Accelerometer - 3333A9T - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Vibration Sensors - 20018122-01 - TE Connectivity
Specs
Measurement Axes Triaxial
Acceleration 1000 g
Frequency Range 2 to 15000 Hz
View Details
2 suppliers