The ICP® Shock Accelerometer model 350C24 from PCB Piezotronics, Inc. features a sensitivity of 1.0 mV/g and a measurement range of ± 5,000 g pk. It operates effectively within a frequency range of 0.4 to 10,000 Hz (± 1 dB) and has a -3 dB frequency range extending to 25,000 Hz. The device exhibits a broadband resolution of 0.02 g rms and a non-linearity of ,â§ 2.0% at 1000 g. This accelerometer is designed to withstand overload limits of ± 50,000 g pk and operates within a temperature range of -10 to +150 °F (-23 to +66 °C). It has a hermetically sealed titanium housing, ensuring durability in various environments. The electrical specifications include an excitation voltage of 20 to 30 VDC and a constant current excitation of 2 to 20 mA, with an output impedance of ,â§ 200 Ohm. The sensing element is ceramic with a shear sensing geometry, and the device has a compact size of 0.375 in x 0.88 in (9.5 mm x 22.4 mm) and weighs 0.19 oz (5.4 gm). It includes a 10 ft integral cable and a 10-32 coaxial plug for electrical connection. This accelerometer is suitable for applications requiring precise shock measurement and is backed by optional calibration accessories.
Shock, ICP® accel, 1.0 mV/g, 5000 g, 0.4 to 10 kHz, 10-ft integral cable, case isolated mechanically isolated
| PCB Piezotronics, Inc. | |
|---|---|
| Product Category | Accelerometers |
| Product Number | 350C24 |
| Product Name | ICP® Shock Accelerometer |
| Sensor Mounting | Stud/Bolt |