PCB Piezotronics, Inc. Triaxial ICP® Accelerometer 339A30

Description
UHT-12™, ICP® triaxial accelerometer, 10 mV/g, adhesive mount, with low temperature coefficient LTC Electrical Filter Corner Frequency: >14 kHz
Datasheet
Description
UHT-12™, ICP® triaxial accelerometer, 10 mV/g, adhesive mount, with low temperature coefficient LTC Electrical Filter Corner Frequency: >14 kHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Depew, NY, United States
Triaxial ICP® Accelerometer
339A30
Triaxial ICP® Accelerometer 339A30
UHT-12™, ICP® triaxial accelerometer, 10 mV/g, adhesive mount, with low temperature coefficient LTC Electrical Filter Corner Frequency: >14 kHz

UHT-12™, ICP® triaxial accelerometer, 10 mV/g, adhesive mount, with low temperature coefficient LTC

  • Electrical Filter Corner Frequency: >14 kHz
Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 339A30
Product Name Triaxial ICP® Accelerometer
Measurement Axes Single; Triaxial
Sensor Mounting Adhesive; Adhesive
Acceleration 500 g
Unlock Full Specs
to access all available technical data

Similar Products

High Dynamics ±14 g Industrial MEMS Accelerometer - AXO®314 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
shock Accelerometer - 3086A1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Integral mounting stud
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Plug & Play Accelerometers - 20004564-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 200 g
Frequency Range 0.0 to 2000 Hz
View Details