PCB Piezotronics, Inc. Triaxial ICP® Accelerometer 339A30/NC

Description
UHT-12™, ICP® triaxial accelerometer, 10 mV/g, adhesive mount, with low temperature coefficient LTC , no mating cable supplied Electrical Filter Corner Frequency: >14 kHz
Datasheet
Description
UHT-12™, ICP® triaxial accelerometer, 10 mV/g, adhesive mount, with low temperature coefficient LTC , no mating cable supplied Electrical Filter Corner Frequency: >14 kHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Depew, NY, United States
Triaxial ICP® Accelerometer
339A30/NC
Triaxial ICP® Accelerometer 339A30/NC
UHT-12™, ICP® triaxial accelerometer, 10 mV/g, adhesive mount, with low temperature coefficient LTC , no mating cable supplied Electrical Filter Corner Frequency: >14 kHz

UHT-12™, ICP® triaxial accelerometer, 10 mV/g, adhesive mount, with low temperature coefficient LTC , no mating cable supplied

  • Electrical Filter Corner Frequency: >14 kHz
Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 339A30/NC
Product Name Triaxial ICP® Accelerometer
Measurement Axes Single; Triaxial
Sensor Mounting Adhesive; Adhesive
Acceleration 500 g
Unlock Full Specs
to access all available technical data

Similar Products

High Performance ±5 g Digital MEMS Accelerometer - AXO®305 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Mini CCLD Accel, Top Conn, 10mV/g, ADH - -4518--002- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Vibration Sensors - 20010622-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 500 g
Frequency Range 0.0 to 4000 Hz
View Details