The PCB Piezotronics 333B30 is an ICP® accelerometer designed for structural vibration testing and modal analysis. It features a sensitivity of 100 mV/g and operates within a frequency range of 0.5 to 3000 Hz. The accelerometer has a measurement range of ±50 g pk and a resonant frequency of ,â 40 kHz, making it suitable for capturing dynamic responses in various applications. Constructed with a titanium housing, the 333B30 is hermetically sealed, ensuring durability in challenging environments. It operates effectively within a temperature range of 0 to +150 °F (-18 to +66 °C) and has an overload limit of ±5000 g pk. The device includes TEDS (Transducer Electronic Data Sheet) capabilities, which facilitate automatic sensor identification and data alignment, reducing setup errors. With a compact size and a weight of 0.14 oz (4.0 gm), the 333B30 is designed for easy integration into multi-channel systems. Its low non-linearity of ,â§ 1% and transverse sensitivity of ,â§ 5% contribute to accurate measurements, making it a reliable choice for engineers involved in structural dynamics and vibration analysis.
Platinum Stock Products; Modal array, ceramic shear ICP® accel, 100 mV/g, 0.5 to 3k Hz, 10-32 side conn., stud mount
| PCB Piezotronics, Inc. | |
|---|---|
| Product Category | Accelerometers |
| Product Number | 333B30 |
| Product Name | Accelerometer, ICP® |
| Sensor Mounting | Stud/Bolt |