The PCB Piezotronics 333B ICP® Accelerometer is designed for measuring acceleration with a sensitivity of 100 mV/g and a measurement range of ±50 g peak. It operates effectively within a frequency range of 2 to 1000 Hz and has a resonant frequency of at least 5 kHz. The device features a low broadband resolution of 0.00007 g rms and maintains non-linearity within ±1%. This accelerometer is capable of withstanding overloads up to ±3500 g peak and operates within a temperature range of 0 to 150 °F (-18 to +66 °C). It requires an excitation voltage of 18 to 30 VDC and a constant current excitation of 2 to 20 mA. The output impedance is ,â§ 100 Ohm, with a bias voltage ranging from 8 to 12 VDC. The physical dimensions include a diameter of 0.48 inches (12.2 mm) and a weight of 0.2 oz (5.6 gm). The sensing element is ceramic with a shear geometry, housed in a hermetically sealed polymer casing. The accelerometer is equipped with a 3-pin socket for electrical connection and is TEDS capable, compliant with IEEE P1451.4 standards.
Modal array, ceramic shear ICP® accel, 100 mV/g, 2 to 1k Hz, 3-pin conn mtg block, cable/connector not included.
| PCB Piezotronics, Inc. | |
|---|---|
| Product Category | Accelerometers |
| Product Number | 333B |
| Product Name | Accelerometer, ICP® |
| Acceleration | 50 g |