PCB Piezotronics, Inc. Accelerometer, ICP® 320C18

Description
ESS mini (2 gm), quartz shear ICP® accel., 10 mV/g, 2 to 10k Hz, 10-32 top conn., 5-40 mtg stud, to +325 F/+163 C
Datasheet
Description
ESS mini (2 gm), quartz shear ICP® accel., 10 mV/g, 2 to 10k Hz, 10-32 top conn., 5-40 mtg stud, to +325 F/+163 C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometer, ICP® - 320C18 - PCB Piezotronics, Inc.
Depew, NY, United States
Accelerometer, ICP®
320C18
Accelerometer, ICP® 320C18
ESS mini (2 gm), quartz shear ICP® accel., 10 mV/g, 2 to 10k Hz, 10-32 top conn., 5-40 mtg stud, to +325 F/+163 C

ESS mini (2 gm), quartz shear ICP® accel., 10 mV/g, 2 to 10k Hz, 10-32 top conn., 5-40 mtg stud, to +325 F/+163 C

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 320C18
Product Name Accelerometer, ICP®
Measurement Axes Single
Sensor Mounting Stud/Bolt
Acceleration 500 g
Unlock Full Specs
to access all available technical data

Similar Products

High-Resolution ±1 g Inclinometer and Accelerometer - AXO®301 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Uniaxial Charge Accelerometer - 3316C5 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric charge
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Plug & Play Accelerometers - 23201A-2553 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2 g
Frequency Range 0.0 to 400 Hz
View Details