PCB Piezotronics, Inc. CUSTOM CABLE, 3095A/240 3095A/240

Description
CUSTOM CABLE, 3095A/240
Description
CUSTOM CABLE, 3095A/240

Suppliers

Company
Product
Description
Supplier Links
CUSTOM CABLE, 3095A/240 - 3095A/240 - PCB Piezotronics, Inc.
Depew, NY, United States
CUSTOM CABLE, 3095A/240
3095A/240
CUSTOM CABLE, 3095A/240 3095A/240
CUSTOM CABLE, 3095A/240

CUSTOM CABLE, 3095A/240

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Cable Assemblies
Product Number 3095A/240
Product Name CUSTOM CABLE, 3095A/240
Unlock Full Specs
to access all available technical data

Similar Products

Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details
ZK2000-6500-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Precision Test Cable, 18.0 GHz, 4.92 ft. (1.5m) - CBL-1.5M-SMNM+ - Mini-Circuits
Specs
Cable Length 4.92 ft (15 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details