PCB Piezotronics, Inc. CUSTOM CABLE, 3095A/120 3095A/120

Description
CUSTOM CABLE, 3095A/120
Description
CUSTOM CABLE, 3095A/120

Suppliers

Company
Product
Description
Supplier Links
CUSTOM CABLE, 3095A/120 - 3095A/120 - PCB Piezotronics, Inc.
Depew, NY, United States
CUSTOM CABLE, 3095A/120
3095A/120
CUSTOM CABLE, 3095A/120 3095A/120
CUSTOM CABLE, 3095A/120

CUSTOM CABLE, 3095A/120

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Cable Assemblies
Product Number 3095A/120
Product Name CUSTOM CABLE, 3095A/120
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers