PCB Piezotronics, Inc. CUSTOM CABLE, 3061A/360 3061A/360

Description
CUSTOM CABLE, 3061A/360
Description
CUSTOM CABLE, 3061A/360

Suppliers

Company
Product
Description
Supplier Links
CUSTOM CABLE, 3061A/360 - 3061A/360 - PCB Piezotronics, Inc.
Depew, NY, United States
CUSTOM CABLE, 3061A/360
3061A/360
CUSTOM CABLE, 3061A/360 3061A/360
CUSTOM CABLE, 3061A/360

CUSTOM CABLE, 3061A/360

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Cable Assemblies
Product Number 3061A/360
Product Name CUSTOM CABLE, 3061A/360
Cable Length 30 ft (91.44 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 4-pole - A-K4P-M8-S-G-5M-BK-2-X-X-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6812A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details