PCB Piezotronics, Inc. CUSTOM CABLE, 3061A/240 3061A/240

Description
CUSTOM CABLE, 3061A/240
Description
CUSTOM CABLE, 3061A/240

Suppliers

Company
Product
Description
Supplier Links
CUSTOM CABLE, 3061A/240 - 3061A/240 - PCB Piezotronics, Inc.
Depew, NY, United States
CUSTOM CABLE, 3061A/240
3061A/240
CUSTOM CABLE, 3061A/240 3061A/240
CUSTOM CABLE, 3061A/240

CUSTOM CABLE, 3061A/240

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Cable Assemblies
Product Number 3061A/240
Product Name CUSTOM CABLE, 3061A/240
Cable Length 20 ft (60.96 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Push Pull Cables, Sensor cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Lemo male connector, 7 pole
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details