PCB Piezotronics, Inc. CUSTOM CABLE, 3061A/120 3061A/120

Description
CUSTOM CABLE, 3061A/120
Description
CUSTOM CABLE, 3061A/120

Suppliers

Company
Product
Description
Supplier Links
CUSTOM CABLE, 3061A/120 - 3061A/120 - PCB Piezotronics, Inc.
Depew, NY, United States
CUSTOM CABLE, 3061A/120
3061A/120
CUSTOM CABLE, 3061A/120 3061A/120
CUSTOM CABLE, 3061A/120

CUSTOM CABLE, 3061A/120

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Cable Assemblies
Product Number 3061A/120
Product Name CUSTOM CABLE, 3061A/120
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12- pre-wired power cable - M12 Power - A-K4P-M12P-S-G-5M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6010A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details