PCB Piezotronics, Inc. CUSTOM CABLE, 3053V/240 3053V/240

Description
CUSTOM CABLE, 3053V/240
Description
CUSTOM CABLE, 3053V/240

Suppliers

Company
Product
Description
Supplier Links
CUSTOM CABLE, 3053V/240 - 3053V/240 - PCB Piezotronics, Inc.
Depew, NY, United States
CUSTOM CABLE, 3053V/240
3053V/240
CUSTOM CABLE, 3053V/240 3053V/240
CUSTOM CABLE, 3053V/240

CUSTOM CABLE, 3053V/240

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Cable Assemblies
Product Number 3053V/240
Product Name CUSTOM CABLE, 3053V/240
Cable Length 20 ft (60.96 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Mini HDMI To HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Gender Male-Male
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details