PCB Piezotronics, Inc. CUSTOM CABLE, 3053V/120 3053V/120

Description
CUSTOM CABLE, 3053V/120
Description
CUSTOM CABLE, 3053V/120

Suppliers

Company
Product
Description
Supplier Links
CUSTOM CABLE, 3053V/120 - 3053V/120 - PCB Piezotronics, Inc.
Depew, NY, United States
CUSTOM CABLE, 3053V/120
3053V/120
CUSTOM CABLE, 3053V/120 3053V/120
CUSTOM CABLE, 3053V/120

CUSTOM CABLE, 3053V/120

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Cable Assemblies
Product Number 3053V/120
Product Name CUSTOM CABLE, 3053V/120
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details