PCB Piezotronics, Inc. CUSTOM CABLE, 3053V/012 3053V/012

Description
CUSTOM CABLE, 3053V/012
Description
CUSTOM CABLE, 3053V/012

Suppliers

Company
Product
Description
Supplier Links
CUSTOM CABLE, 3053V/012 - 3053V/012 - PCB Piezotronics, Inc.
Depew, NY, United States
CUSTOM CABLE, 3053V/012
3053V/012
CUSTOM CABLE, 3053V/012 3053V/012
CUSTOM CABLE, 3053V/012

CUSTOM CABLE, 3053V/012

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Cable Assemblies
Product Number 3053V/012
Product Name CUSTOM CABLE, 3053V/012
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG1194 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Computer; Medical
Cable Shielding No Shielding
Connector Type DIN / Mini-DIN
View Details
Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details