PCB Piezotronics, Inc. CUSTOM CABLE, 3027A/120 3027A/120

Description
CUSTOM CABLE, 3027A/120
Description
CUSTOM CABLE, 3027A/120

Suppliers

Company
Product
Description
Supplier Links
CUSTOM CABLE, 3027A/120 - 3027A/120 - PCB Piezotronics, Inc.
Depew, NY, United States
CUSTOM CABLE, 3027A/120
3027A/120
CUSTOM CABLE, 3027A/120 3027A/120
CUSTOM CABLE, 3027A/120

CUSTOM CABLE, 3027A/120

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Cable Assemblies
Product Number 3027A/120
Product Name CUSTOM CABLE, 3027A/120
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to XH Macro-Hooks - 1010XH - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details