PCB Piezotronics, Inc. ISOTRON ACCELEROMETER 2258A-100

Description
Accelerometer, IEPE, 100 mV/g triax, ±50 g, -67°F to +257°F, isolated, 2 screw mount, 3 connectors, 15 grams
Description
Accelerometer, IEPE, 100 mV/g triax, ±50 g, -67°F to +257°F, isolated, 2 screw mount, 3 connectors, 15 grams

Suppliers

Company
Product
Description
Supplier Links
ISOTRON ACCELEROMETER - 2258A-100 - PCB Piezotronics, Inc.
Depew, NY, United States
ISOTRON ACCELEROMETER
2258A-100
ISOTRON ACCELEROMETER 2258A-100
Accelerometer, IEPE, 100 mV/g triax, ±50 g, -67°F to +257°F, isolated, 2 screw mount, 3 connectors, 15 grams

Accelerometer, IEPE, 100 mV/g triax, ±50 g, -67°F to +257°F, isolated, 2 screw mount, 3 connectors, 15 grams

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 2258A-100
Product Name ISOTRON ACCELEROMETER
Acceleration 50 g
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
High Performance ±14 g Digital MEMS Accelerometer - AXO®315 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details