PCB Piezotronics, Inc. ISOTRON ACCELEROMETER 2258A-100-R

Description
Accelerometer, IEPE, 100 mV/g, ±50 g, -67°F to +257°F, isolated anodized aluminum base, adhesive mount, top connector, 4 grams, no cable incl
Description
Accelerometer, IEPE, 100 mV/g, ±50 g, -67°F to +257°F, isolated anodized aluminum base, adhesive mount, top connector, 4 grams, no cable incl

Suppliers

Company
Product
Description
Supplier Links
ISOTRON ACCELEROMETER - 2258A-100-R - PCB Piezotronics, Inc.
Depew, NY, United States
ISOTRON ACCELEROMETER
2258A-100-R
ISOTRON ACCELEROMETER 2258A-100-R
Accelerometer, IEPE, 100 mV/g, ±50 g, -67°F to +257°F, isolated anodized aluminum base, adhesive mount, top connector, 4 grams, no cable incl

Accelerometer, IEPE, 100 mV/g, ±50 g, -67°F to +257°F, isolated anodized aluminum base, adhesive mount, top connector, 4 grams, no cable incl

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 2258A-100-R
Product Name ISOTRON ACCELEROMETER
Unlock Full Specs
to access all available technical data

Similar Products

High Performance ±5 g Digital MEMS Accelerometer - AXO®305 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Uniaxial Charge Accelerometer - 3316C4 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric charge
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Plug & Play Accelerometers - 23201A-2541 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2 g
Frequency Range 0.0 to 400 Hz
View Details