PCB Piezotronics, Inc. ISOTRON ACCELEROMETER 2258A-10

Description
Accelerometer, IEPE, 10 mV/g triax, ±500 g, -67°F to +257°F, isolated, 2 screw mount, 3 connectors, 15 grams
Description
Accelerometer, IEPE, 10 mV/g triax, ±500 g, -67°F to +257°F, isolated, 2 screw mount, 3 connectors, 15 grams

Suppliers

Company
Product
Description
Supplier Links
ISOTRON ACCELEROMETER - 2258A-10 - PCB Piezotronics, Inc.
Depew, NY, United States
ISOTRON ACCELEROMETER
2258A-10
ISOTRON ACCELEROMETER 2258A-10
Accelerometer, IEPE, 10 mV/g triax, ±500 g, -67°F to +257°F, isolated, 2 screw mount, 3 connectors, 15 grams

Accelerometer, IEPE, 10 mV/g triax, ±500 g, -67°F to +257°F, isolated, 2 screw mount, 3 connectors, 15 grams

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 2258A-10
Product Name ISOTRON ACCELEROMETER
Acceleration 500 g
Unlock Full Specs
to access all available technical data

Similar Products

High Performance ±14 g Digital MEMS Accelerometer - AXO®315 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Single axial DC response w/ TEDS, VC, ca - -6951-B-002- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology MEMS; MEMS-based
Sensor Mounting Center bolt mounting
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Vibration Sensors - 20008858-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 200 g
Frequency Range 0.0 to 4500 Hz
View Details