PCB Piezotronics, Inc. TRIAX PE ACCEL 2230EM1

Description
Accelerometer, PE, 3 pC/g triax, -67°F to +500°F, not isolated, 2 screw flange mount, 3 connectors, 22.5 grams,
Description
Accelerometer, PE, 3 pC/g triax, -67°F to +500°F, not isolated, 2 screw flange mount, 3 connectors, 22.5 grams,
Datasheet
Datasheet Summary
Powered by GS/AI

The ENDEVCO Model 2230EM1 is a triaxial piezoelectric accelerometer designed for vibration measurement across three orthogonal axes, suitable for small structures and objects. It features a lightweight design at 22.5 grams, which minimizes mass loading effects. The accelerometer utilizes PIEZITE® Type P-8 crystal elements that provide stable output sensitivity over time and operates without the need for external power, generating a high impedance output. The device has a charge sensitivity of 2.0 to 3.0 pC/g and a frequency response ranging from 1 Hz to 10 kHz, with a typical resonance frequency of 21 kHz. It operates effectively within a temperature range of -67°F to +500°F (-55°C to +260°C) and is hermetically sealed to withstand environmental conditions. The accelerometer is mounted using #4 or 3mm screws and includes three M3 receptacles for output connection. Calibration data is provided, traceable to the National Institute of Standards and Technology (NIST). Overall, the Model 2230EM1 is suitable for applications requiring precise vibration measurements in challenging environments.

Datasheet Summary
Powered by GS/AI

The ENDEVCO Model 2230EM1 is a triaxial piezoelectric accelerometer designed for vibration measurement across three orthogonal axes, suitable for small structures and objects. It features a lightweight design at 22.5 grams, which minimizes mass loading effects. The accelerometer utilizes PIEZITE® Type P-8 crystal elements that provide stable output sensitivity over time and operates without the need for external power, generating a high impedance output. The device has a charge sensitivity of 2.0 to 3.0 pC/g and a frequency response ranging from 1 Hz to 10 kHz, with a typical resonance frequency of 21 kHz. It operates effectively within a temperature range of -67°F to +500°F (-55°C to +260°C) and is hermetically sealed to withstand environmental conditions. The accelerometer is mounted using #4 or 3mm screws and includes three M3 receptacles for output connection. Calibration data is provided, traceable to the National Institute of Standards and Technology (NIST). Overall, the Model 2230EM1 is suitable for applications requiring precise vibration measurements in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
TRIAX PE ACCEL - 2230EM1 - PCB Piezotronics, Inc.
Depew, NY, United States
TRIAX PE ACCEL
2230EM1
TRIAX PE ACCEL 2230EM1
Accelerometer, PE, 3 pC/g triax, -67°F to +500°F, not isolated, 2 screw flange mount, 3 connectors, 22.5 grams,

Accelerometer, PE, 3 pC/g triax, -67°F to +500°F, not isolated, 2 screw flange mount, 3 connectors, 22.5 grams,

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 2230EM1
Product Name TRIAX PE ACCEL
Acceleration 2000 g
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
High Dynamics ±14 g Industrial MEMS Accelerometer - AXO®314 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details