PCB Piezotronics, Inc. Charge Output Force Sensor 219A05

Description
Mold ejector pin force sensor, 560 lb comp., 20 pC/lb, charge output Miniature charge output quartz forces sensor designed for obtaining an indirect measurement of injection molding cavity pressure by positioning the sensor beyond an ejector pin. They measure forces up to 560 lb (4.5 kN) full-scale. The sensor may also be used for other applications involving compression forces, such as push buttons or pin insertion, switches and actuators testing. Removable cable allows for easy field repair.
Datasheet
Description
Mold ejector pin force sensor, 560 lb comp., 20 pC/lb, charge output Miniature charge output quartz forces sensor designed for obtaining an indirect measurement of injection molding cavity pressure by positioning the sensor beyond an ejector pin. They measure forces up to 560 lb (4.5 kN) full-scale. The sensor may also be used for other applications involving compression forces, such as push buttons or pin insertion, switches and actuators testing. Removable cable allows for easy field repair.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charge Output Force Sensor - 219A05 - PCB Piezotronics, Inc.
Depew, NY, United States
Charge Output Force Sensor
219A05
Charge Output Force Sensor 219A05
Mold ejector pin force sensor, 560 lb comp., 20 pC/lb, charge output Miniature charge output quartz forces sensor designed for obtaining an indirect measurement of injection molding cavity pressure by positioning the sensor beyond an ejector pin. They measure forces up to 560 lb (4.5 kN) full-scale. The sensor may also be used for other applications involving compression forces, such as push buttons or pin insertion, switches and actuators testing. Removable cable allows for easy field repair.

Mold ejector pin force sensor, 560 lb comp., 20 pC/lb, charge output

Miniature charge output quartz forces sensor designed for obtaining an indirect measurement of injection molding cavity pressure by positioning the sensor beyond an ejector pin. They measure forces up to 560 lb (4.5 kN) full-scale. The sensor may also be used for other applications involving compression forces, such as push buttons or pin insertion, switches and actuators testing. Removable cable allows for easy field repair.

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Force and Load Sensors
Product Number 219A05
Product Name Charge Output Force Sensor
Force Rating 560 lbs (254 kg)
Unlock Full Specs
to access all available technical data

Similar Products

TLS - External Threads both Ends - TLS-3 AL - Strainsert
Specs
Force Rating 3000 lbs (1361 kg)
Force Measured Tension
Output Analog Voltage
View Details
Force Gauges - 432205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 0.0110 to 0.1102 lbs (0.0050 to 0.0500 kg)
Accuracy 2.00 ±% Full Scale
Device Gauge / Indicator
View Details
Single point load cell PW15BC3/50kg - 1-PW15BC3/50KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 110 lbs (50 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details