PCB Piezotronics, Inc. Force Sensor, Charge Output 211B

Description
Force ring, 5k lb comp., 18 pC/lb, charge output
Description
Force ring, 5k lb comp., 18 pC/lb, charge output
Datasheet
Datasheet Summary
Powered by GS/AI

The PCB Piezotronics 211B is a charge output force sensor designed for measuring compressive forces up to 5,000 lb (22.24 kN) with a sensitivity of 18 pC/lb. It features a robust construction with a stainless steel housing and hermetic sealing, making it suitable for harsh environments. The sensor operates effectively at high temperatures, up to 400 °F (204 °C), and requires external charge amplifiers for signal processing. This model is individually calibrated to NIST standards and includes a serialized calibration certificate. The 211B is ideal for applications that require precise force measurements in dynamic loading scenarios, such as product testing and metal forming processes.

Datasheet Summary
Powered by GS/AI

The PCB Piezotronics 211B is a charge output force sensor designed for measuring compressive forces up to 5,000 lb (22.24 kN) with a sensitivity of 18 pC/lb. It features a robust construction with a stainless steel housing and hermetic sealing, making it suitable for harsh environments. The sensor operates effectively at high temperatures, up to 400 °F (204 °C), and requires external charge amplifiers for signal processing. This model is individually calibrated to NIST standards and includes a serialized calibration certificate. The 211B is ideal for applications that require precise force measurements in dynamic loading scenarios, such as product testing and metal forming processes.

Suppliers

Company
Product
Description
Supplier Links
Force Sensor, Charge Output - 211B - PCB Piezotronics, Inc.
Depew, NY, United States
Force Sensor, Charge Output
211B
Force Sensor, Charge Output 211B
Force ring, 5k lb comp., 18 pC/lb, charge output

Force ring, 5k lb comp., 18 pC/lb, charge output

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Force and Load Sensors
Product Number 211B
Product Name Force Sensor, Charge Output
Force Rating 5000 lbs (2268 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Load Cell - 111491281 - Radwell International
Transducer Techniques, LLC
Specs
Device Sensor Element / Chip
View Details
Force Sensors - EFN30-200KN-C20002 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Gauges - 606595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details
Centered Force Sensor KZ-011-0400-50N-E0-K1-G0 - KZ-011-0400-50N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers