PCB Piezotronics, Inc. ICP® Force Sensor 208C02

Description
Platinum Stock Products; Multi-purpose, ICP® force sensor, 100 lb comp., 100 lb tension, 50 mV/lb
Description
Platinum Stock Products; Multi-purpose, ICP® force sensor, 100 lb comp., 100 lb tension, 50 mV/lb
Datasheet
Datasheet Summary
Powered by GS/AI

The ICP® Force Sensor model 208C02 from PCB Piezotronics, Inc. is designed for general-purpose force measurement in both tension and compression applications. It features a sensitivity of 50 mV/lb and is factory preloaded, ensuring accurate dynamic force measurements. The sensor is constructed with a stainless steel housing and piezoelectric quartz sensing elements, providing high stiffness and a maximum frequency response of 36,000 Hz. This model supports a measurement range of up to 100 lb (0.445 kN) in compression and 100 lb (0.445 kN) in tension. It has a broad temperature range of -65 to +250 °F (-54 to +121 °C) and a low noise floor, making it suitable for applications requiring high resolution. The sensor includes an impact cap, calibration certificate, and mounting accessories, facilitating easy integration into various testing setups, such as material sample testing and automation processes.

Datasheet Summary
Powered by GS/AI

The ICP® Force Sensor model 208C02 from PCB Piezotronics, Inc. is designed for general-purpose force measurement in both tension and compression applications. It features a sensitivity of 50 mV/lb and is factory preloaded, ensuring accurate dynamic force measurements. The sensor is constructed with a stainless steel housing and piezoelectric quartz sensing elements, providing high stiffness and a maximum frequency response of 36,000 Hz. This model supports a measurement range of up to 100 lb (0.445 kN) in compression and 100 lb (0.445 kN) in tension. It has a broad temperature range of -65 to +250 °F (-54 to +121 °C) and a low noise floor, making it suitable for applications requiring high resolution. The sensor includes an impact cap, calibration certificate, and mounting accessories, facilitating easy integration into various testing setups, such as material sample testing and automation processes.

Suppliers

Company
Product
Description
Supplier Links
ICP® Force Sensor - 208C02 - PCB Piezotronics, Inc.
Depew, NY, United States
ICP® Force Sensor
208C02
ICP® Force Sensor 208C02
Platinum Stock Products; Multi-purpose, ICP® force sensor, 100 lb comp., 100 lb tension, 50 mV/lb

Platinum Stock Products; Multi-purpose, ICP® force sensor, 100 lb comp., 100 lb tension, 50 mV/lb

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Force and Load Sensors
Product Number 208C02
Product Name ICP® Force Sensor
Force Rating 100 lbs (45.35 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Shear Beam Load Cell - SBL Series - Transducer Techniques, LLC
Specs
Force Rating 500 to 20000 lbs (227 to 9070 kg)
Shear Type Shear Beam
Output Analog Voltage
View Details
Force Sensors - 20015909-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Gauges - 559842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details
Centered Force Sensor KZ-011-0400-300N-E1-K6-G0 - KZ-011-0400-300N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers