Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FORCE AND LOAD SENSORS
PCB PIEZOTRONICS, INC.
201B01 -- FORCE SENSOR, ICP®
PCB Piezotronics, Inc.
Force Sensor, ICP®
201B01
Description
ICP® quartz force ring, 10 lb comp., 500 mV/lb
PCB Piezotronics, Inc.
Done
Datasheet
Description
ICP® quartz force ring, 10 lb comp., 500 mV/lb
Datasheet
Suppliers
Company
Product
Description
Supplier Links
PCB Piezotronics, Inc.
Depew, NY, United States
Force Sensor, ICP®
201B01
Force Sensor, ICP®
201B01
ICP® quartz force ring, 10 lb comp., 500 mV/lb
ICP® quartz force ring, 10 lb comp., 500 mV/lb
Supplier's Site
Datasheet
Technical Specifications
PCB Piezotronics, Inc.
Product Category
Force and Load Sensors
Product Number
201B01
Product Name
Force Sensor, ICP®
Force Rating
10 lbs (4.54 kg)
Unlock Full Specs
to access all available technical data
Similar Products
Transducer Techniques, LLC
Digital / Compact / Peak Capture Hand-Held Force Gauge
HFG Series
Specs
Force Rating
11 to 110 lbs (4.99 to 49.89 kg)
Force Measured
Tension; Compression
Device
Gauge / Indicator
View Details
TE Connectivity
Force Sensors, Load Cells - Industrial
EFN10-500KN-S00002
Specs
Force Rating
112424 lbs (50986 kg)
Output
Analog Voltage
Device
Sensor / Transducer
View Details
RS Components, Ltd.
Force Gauges
7888908
Specs
Accuracy
1.00 ±% Full Scale
Output
Digital; RS-232 / RS-422 / RS-485; Rs232
Device
Gauge / Indicator
View Details
Innovative Sensor Technology IST USA Division
Centered Force Sensor KZ-011-0400-50N-E1-K0-G0
KZ-011-0400-50N-E1-K0-G0
Specs
Force Rating
11.24 lbs (5.1 kg)
Output
Analog Voltage
Device
Sensor Element / Chip
View Details
2
suppliers