PCB Piezotronics, Inc. STRAIN GAGE LOAD CELL 1631-04C

Description
PCB L&T S-Type Load Cell, 2,000 lbf rated capacity, 150% of RO static overload protection, 2mV/V output, 1/2-20 UNF threads, integral 10 ft cable w/ open end, nickel-plated steel
Datasheet
Description
PCB L&T S-Type Load Cell, 2,000 lbf rated capacity, 150% of RO static overload protection, 2mV/V output, 1/2-20 UNF threads, integral 10 ft cable w/ open end, nickel-plated steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Depew, NY, United States
STRAIN GAGE LOAD CELL
1631-04C
STRAIN GAGE LOAD CELL 1631-04C
PCB L&T S-Type Load Cell, 2,000 lbf rated capacity, 150% of RO static overload protection, 2mV/V output, 1/2-20 UNF threads, integral 10 ft cable w/ open end, nickel-plated steel

PCB L&T S-Type Load Cell, 2,000 lbf rated capacity, 150% of RO static overload protection, 2mV/V output, 1/2-20 UNF threads, integral 10 ft cable w/ open end, nickel-plated steel

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Force and Load Sensors
Product Number 1631-04C
Product Name STRAIN GAGE LOAD CELL
Force Rating 2000 lbs (907 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-CS 3000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6613 lbs (2999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Compression Load Cell - X-L11-55 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 4000 lbs (50 to 1814 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-300N-E1-K0-G0 - KZ-011-0400-300N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers