PCB Piezotronics, Inc. STRAIN GAGE LOAD CELL 1631-01C

Description
PCB L&T S-Type Load Cell, 500 lbf rated capacity, 150% of RO static overload protection, 2mV/V output, 1/2-20 UNF threads, integral 10 ft cable w/ open end, aluminum construction
Datasheet
Description
PCB L&T S-Type Load Cell, 500 lbf rated capacity, 150% of RO static overload protection, 2mV/V output, 1/2-20 UNF threads, integral 10 ft cable w/ open end, aluminum construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Depew, NY, United States
STRAIN GAGE LOAD CELL
1631-01C
STRAIN GAGE LOAD CELL 1631-01C
PCB L&T S-Type Load Cell, 500 lbf rated capacity, 150% of RO static overload protection, 2mV/V output, 1/2-20 UNF threads, integral 10 ft cable w/ open end, aluminum construction

PCB L&T S-Type Load Cell, 500 lbf rated capacity, 150% of RO static overload protection, 2mV/V output, 1/2-20 UNF threads, integral 10 ft cable w/ open end, aluminum construction

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Force and Load Sensors
Product Number 1631-01C
Product Name STRAIN GAGE LOAD CELL
Force Rating 500 lbs (227 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Tension and Compression Load Cell - X-S06 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 20000 lbs (50 to 9070 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-200N-E0-K1-G0 - KZ-011-0400-200N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers