PCB Piezotronics, Inc. FATIGUE RATED LOW PROFILE LOAD CELL 1403-15A

Description
PCB L&T fatigue rated load cell low profile, 5 klbf rated capacity 300% overload protection 2.0mv/v output 5/8-18 UNF-2B thread PT02E-10-6P connector
Description
PCB L&T fatigue rated load cell low profile, 5 klbf rated capacity 300% overload protection 2.0mv/v output 5/8-18 UNF-2B thread PT02E-10-6P connector
Datasheet
Datasheet Summary
Powered by GS/AI

The PCB Piezotronics 1403-15A is a fatigue-rated low profile load cell designed for high precision applications. It has a measurement range of 5000 lb (22 kN) and features a sensitivity of 2.0 mV/V. The load cell exhibits low non-linearity and hysteresis, both at ,â§ 0.04% FS, and a non-repeatability of ,â§ 0.02% RO. It is capable of withstanding an overload limit of 15 klb (67 kN) and has a static error band of ,â§ 0.04% FS. The operating temperature range is from -65 to +200 ¬8F (-54 to +93 ¬8C), with a compensated range of +15 to +115 ¬8F (-9 to +46 ¬8C). The load cell has a bridge resistance of 350 Ohm and requires a recommended excitation voltage of 10 VDC. It features a PT02E-10-6P electrical connector and has a weight of 6.4 lb (2.9 kg) with dimensions of 4.12 in x 2.50 in (104.6 mm x 63.5 mm). This load cell is suitable for applications requiring high durability and precision, making it a viable option for engineers seeking reliable load measurement solutions.

Datasheet Summary
Powered by GS/AI

The PCB Piezotronics 1403-15A is a fatigue-rated low profile load cell designed for high precision applications. It has a measurement range of 5000 lb (22 kN) and features a sensitivity of 2.0 mV/V. The load cell exhibits low non-linearity and hysteresis, both at ,â§ 0.04% FS, and a non-repeatability of ,â§ 0.02% RO. It is capable of withstanding an overload limit of 15 klb (67 kN) and has a static error band of ,â§ 0.04% FS. The operating temperature range is from -65 to +200 ¬8F (-54 to +93 ¬8C), with a compensated range of +15 to +115 ¬8F (-9 to +46 ¬8C). The load cell has a bridge resistance of 350 Ohm and requires a recommended excitation voltage of 10 VDC. It features a PT02E-10-6P electrical connector and has a weight of 6.4 lb (2.9 kg) with dimensions of 4.12 in x 2.50 in (104.6 mm x 63.5 mm). This load cell is suitable for applications requiring high durability and precision, making it a viable option for engineers seeking reliable load measurement solutions.

Suppliers

Company
Product
Description
Supplier Links
FATIGUE RATED LOW PROFILE LOAD CELL - 1403-15A - PCB Piezotronics, Inc.
Depew, NY, United States
FATIGUE RATED LOW PROFILE LOAD CELL
1403-15A
FATIGUE RATED LOW PROFILE LOAD CELL 1403-15A
PCB L&T fatigue rated load cell low profile, 5 klbf rated capacity 300% overload protection 2.0mv/v output 5/8-18 UNF-2B thread PT02E-10-6P connector

PCB L&T fatigue rated load cell low profile, 5 klbf rated capacity 300% overload protection 2.0mv/v output 5/8-18 UNF-2B thread PT02E-10-6P connector

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Force and Load Sensors
Product Number 1403-15A
Product Name FATIGUE RATED LOW PROFILE LOAD CELL
Force Rating 5000 lbs (2268 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-80N-E0-K1-G0 - KZ-011-0400-80N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Compression Load Cell - X-C01-10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 6.62 to 220 lbs (3 to 100 kg)
Force Measured Compression
Output Analog Voltage
View Details
Force Gauge - PCE-DDM 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 22480 lbs (10195 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
STL Series - STL-1 - Strainsert
Specs
Force Rating 2000 lbs (907 kg)
Force Measured Tension
Package Link
View Details