PCB Piezotronics, Inc. GENERAL PURPOSE LOAD CELL 25KLBF 1204-12A/084A101

Description
PCB L&T load cell, low profile, 25,000 lbf rated capacity, 50% overload protection, 4.0mV/V output 1 1/4-12 UNF thread, PTO2E-10-6P connector with mounting base
Datasheet
Description
PCB L&T load cell, low profile, 25,000 lbf rated capacity, 50% overload protection, 4.0mV/V output 1 1/4-12 UNF thread, PTO2E-10-6P connector with mounting base
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GENERAL PURPOSE LOAD CELL 25KLBF - 1204-12A/084A101 - PCB Piezotronics, Inc.
Depew, NY, United States
GENERAL PURPOSE LOAD CELL 25KLBF
1204-12A/084A101
GENERAL PURPOSE LOAD CELL 25KLBF 1204-12A/084A101
PCB L&T load cell, low profile, 25,000 lbf rated capacity, 50% overload protection, 4.0mV/V output 1 1/4-12 UNF thread, PTO2E-10-6P connector with mounting base

PCB L&T load cell, low profile, 25,000 lbf rated capacity, 50% overload protection, 4.0mV/V output 1 1/4-12 UNF thread, PTO2E-10-6P connector with mounting base

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Force and Load Sensors
Product Number 1204-12A/084A101
Product Name GENERAL PURPOSE LOAD CELL 25KLBF
Unlock Full Specs
to access all available technical data

Similar Products

Medium Capacity Single Point Bending Beam Load Cell - SPL Series - Transducer Techniques, LLC
Specs
Force Rating 65 to 500 lbs (29.48 to 227 kg)
Shear Type Single Point Bending Beam
Output Analog Voltage
View Details
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
MR04-10 - Force sensor, 10 lbF / 160 ozF / 5 kgF / 5000 gF / 50 N, #4-40 - MR04-10 - Mark-10 Corporation
Specs
Force Rating 11.24 lbs (5.1 kg)
Force Measured Compression
Package Miniature
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL201 - ABB Measurement & Analytics
Specs
Force Rating 2248 to 22480 lbs (1020 to 10195 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details