PCB Piezotronics, Inc. GENERAL PURPOSE LOAD CELL 500LBF 1203-11A/084A100

Description
PCB L&T load cell, low profile, 500 lbf rated capacity, 50% overload protection, 2mV/V output 5/18 UNF female thread, PTO2E connector, with mounting base
Datasheet
Description
PCB L&T load cell, low profile, 500 lbf rated capacity, 50% overload protection, 2mV/V output 5/18 UNF female thread, PTO2E connector, with mounting base
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GENERAL PURPOSE LOAD CELL 500LBF - 1203-11A/084A100 - PCB Piezotronics, Inc.
Depew, NY, United States
GENERAL PURPOSE LOAD CELL 500LBF
1203-11A/084A100
GENERAL PURPOSE LOAD CELL 500LBF 1203-11A/084A100
PCB L&T load cell, low profile, 500 lbf rated capacity, 50% overload protection, 2mV/V output 5/18 UNF female thread, PTO2E connector, with mounting base

PCB L&T load cell, low profile, 500 lbf rated capacity, 50% overload protection, 2mV/V output 5/18 UNF female thread, PTO2E connector, with mounting base

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Force and Load Sensors
Product Number 1203-11A/084A100
Product Name GENERAL PURPOSE LOAD CELL 500LBF
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Force Sensor - FT-4300 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Smart Phones and Tablets, Automotive, Industrial, IoT, Weight Scales, Wearables, Gaming, Stylus, Touchpads, Smart Home, AR/VR
View Details
Centered Force Sensor KZ-011-0400-80N-E2-K1-G1 - KZ-011-0400-80N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Sensors - 20012497-00 - TE Connectivity
Specs
Operating Temperature -67 to 347 F (-55 to 175 C)
View Details
2 suppliers
Force Gauge - PCE-DDM 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details