PCB Piezotronics, Inc. Cable 097

Description
Polyurethane mini cable, 4-conductor twisted, shielded (0.170" dia)
Datasheet
Description
Polyurethane mini cable, 4-conductor twisted, shielded (0.170" dia)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable - 097 - PCB Piezotronics, Inc.
Depew, NY, United States
Cable
097
Cable 097
Polyurethane mini cable, 4-conductor twisted, shielded (0.170" dia)

Polyurethane mini cable, 4-conductor twisted, shielded (0.170" dia)

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Cable Assemblies
Product Number 097
Product Name Cable
Cable Shielding Braid; Braid: 94% Minimum Coverage
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details