The FASTTEST DC MOTOR & CONT, part number 089200-00528, is designed for threaded fastener testing applications. It features a maximum speed of 127 RPM and a torque output of 260 Nm (192 lbf-ft), making it suitable for fasteners up to M12 (1/2"). This motor is part of a complete system that includes a robust DC brushless electric motor and a servo controller, providing precise and accurate torque and speed control. The system can be enhanced with torque multipliers to extend its operational range. It is compatible with RS Technologies,Äô Model 3200 LabMaster Professional for automated testing and data management, including real-time data display and automatic data storage capabilities. This product is ideal for engineers seeking reliable performance in fastener testing environments.
Drive Motor & Servo, LabMaster Fastener Test System, DC Electric Drive Motor 260 Nm (192 ft-lb) 127 RPM, 1/2" Sq. Dr.
For more information on RS Technologies Fastener Testing products and applications, please visit:
https://www.pcb.com/
To view the RS Technologies Fastener Testing Product Catalog, please visit:
https://www.pcb.com/
| PCB Piezotronics, Inc. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 089200-00528 |
| Product Name | FASTTEST DC MOTOR & CONT,260 NM 127 RPM |